Bourns, Inc. Trimmer Potentiometer 1Mohm 12Turn Pcb; Trimpot Type Bourns RJ26FW105

Description
TRIMMER POTENTIOMETER 1MOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJ26 Series; MSL:-RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 1MOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJ26 Series; MSL:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 1Mohm 12Turn Pcb; Trimpot Type Bourns - 04B2115 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Mohm 12Turn Pcb; Trimpot Type Bourns
04B2115
Trimmer Potentiometer 1Mohm 12Turn Pcb; Trimpot Type Bourns 04B2115
TRIMMER POTENTIOMETER 1MOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJ26 Series; MSL:-RoHS Compliant: No

TRIMMER POTENTIOMETER 1MOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJ26 Series; MSL:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04B2115
Product Name Trimmer Potentiometer 1Mohm 12Turn Pcb; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details