Bourns, Inc. Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Bourns RJ24FX104

Description
TRIMMER POTENTIOMETER, 100KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Qualification:- RoHS Compliant: No
Description
TRIMMER POTENTIOMETER, 100KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Bourns - 04B2050 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Bourns
04B2050
Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Bourns 04B2050
TRIMMER POTENTIOMETER, 100KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Qualification:- RoHS Compliant: No

TRIMMER POTENTIOMETER, 100KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04B2050
Product Name Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details