Bourns, Inc. Trimmer Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns RJ24FX103

Description
TRIMMER POTENTIOMETER 10KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJ24 Series RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 10KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJ24 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns - 04F4799 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns
04F4799
Trimmer Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns 04F4799
TRIMMER POTENTIOMETER 10KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJ24 Series RoHS Compliant: No

TRIMMER POTENTIOMETER 10KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJ24 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04F4799
Product Name Trimmer Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details