TRIMMER POTENTIOMETER, 50KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No
TRIMMER - 3/8IN SQ MT CERMET MIL-SPEC ROHS COMPLIANT: NO
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 04F4794 | 98AC2397 |
| Product Name | Trimmer Potentiometer, 50Kohm 25Turn Through Hole; Trimpot Type Bourns | Trimmer 3/8In Sq Mt Cermet Mil-Spec Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |