Bourns, Inc. Trimmer, Potentiometer 20Kohm 25Turn; Trimpot Type Bourns RJ24FW203

Description
TRIMMER, POTENTIOMETER 20KOHM 25TURN; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJ24 Series; MSL:- RoHS Compliant: No
Datasheet
Description
TRIMMER, POTENTIOMETER 20KOHM 25TURN; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJ24 Series; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer 20Kohm 25Turn; Trimpot Type Bourns - 04F4793 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 20Kohm 25Turn; Trimpot Type Bourns
04F4793
Trimmer, Potentiometer 20Kohm 25Turn; Trimpot Type Bourns 04F4793
TRIMMER, POTENTIOMETER 20KOHM 25TURN; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJ24 Series; MSL:- RoHS Compliant: No

TRIMMER, POTENTIOMETER 20KOHM 25TURN; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJ24 Series; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04F4793
Product Name Trimmer, Potentiometer 20Kohm 25Turn; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details