Bourns, Inc. Pot, Trimmer, 2Kohm, 25Turn, Panel; Trimpot Type Bourns RJ24FW202

Description
POT, TRIMMER, 2KOHM, 25TURN, PANEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Panel Mount; No. of Turns:25Turns; Product Range:RJ24F Series; MSL:- RoHS Compliant: No
Description
POT, TRIMMER, 2KOHM, 25TURN, PANEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Panel Mount; No. of Turns:25Turns; Product Range:RJ24F Series; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Pot, Trimmer, 2Kohm, 25Turn, Panel; Trimpot Type Bourns - 96F9306 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Trimmer, 2Kohm, 25Turn, Panel; Trimpot Type Bourns
96F9306
Pot, Trimmer, 2Kohm, 25Turn, Panel; Trimpot Type Bourns 96F9306
POT, TRIMMER, 2KOHM, 25TURN, PANEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Panel Mount; No. of Turns:25Turns; Product Range:RJ24F Series; MSL:- RoHS Compliant: No

POT, TRIMMER, 2KOHM, 25TURN, PANEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Panel Mount; No. of Turns:25Turns; Product Range:RJ24F Series; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96F9306
Product Name Pot, Trimmer, 2Kohm, 25Turn, Panel; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details