Bourns, Inc. POTENTIOMETER, 3/8IN. SQUARE, CERMET, 10K OHM, +/-10% RJ24FW103

Description
POTENTIOMETER, 3/8IN. SQUARE, CERMET, 10K OHM, +/-10%
Description
POTENTIOMETER, 3/8IN. SQUARE, CERMET, 10K OHM, +/-10%

Suppliers

Company
Product
Description
Supplier Links
POTENTIOMETER, 3/8IN. SQUARE, CERMET, 10K OHM, +/-10% - 70154737 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, 3/8IN. SQUARE, CERMET, 10K OHM, +/-10%
70154737
POTENTIOMETER, 3/8IN. SQUARE, CERMET, 10K OHM, +/-10% 70154737
POTENTIOMETER, 3/8IN. SQUARE, CERMET, 10K OHM, +/-10%

POTENTIOMETER, 3/8IN. SQUARE, CERMET, 10K OHM, +/-10%

Supplier's Site
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns - 04F4792 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns
04F4792
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns 04F4792
TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No

TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70154737 04F4792
Product Name POTENTIOMETER, 3/8IN. SQUARE, CERMET, 10K OHM, +/-10% Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns
Potentiometer Type Standard Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details