Bourns, Inc. Trimmer, Potentiometer, 50 Ohm 25Turn Thru Hole; Trimpot Type Bourns RJ24FP500

Description
TRIMMER, POTENTIOMETER, 50 OHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No
Datasheet
Description
TRIMMER, POTENTIOMETER, 50 OHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer, 50 Ohm 25Turn Thru Hole; Trimpot Type Bourns - 04B2034 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 50 Ohm 25Turn Thru Hole; Trimpot Type Bourns
04B2034
Trimmer, Potentiometer, 50 Ohm 25Turn Thru Hole; Trimpot Type Bourns 04B2034
TRIMMER, POTENTIOMETER, 50 OHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No

TRIMMER, POTENTIOMETER, 50 OHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04B2034
Product Name Trimmer, Potentiometer, 50 Ohm 25Turn Thru Hole; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details