Bourns, Inc. Trimmer Potentiometer RJ22FP503

Description
SMT Trimmers - Product Selection Guide Product overview: RJ22FP503 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RJ22FP503 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SMT Trimmers - Product Selection Guide Product overview: RJ22FP503 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RJ22FP503 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer - 80-RJ22FP503 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Trimmer Potentiometer
80-RJ22FP503
Trimmer Potentiometer 80-RJ22FP503
SMT Trimmers - Product Selection Guide Product overview: RJ22FP503 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RJ22FP503 can be used for catalog matching and distributor lookup.

SMT Trimmers - Product Selection Guide Product overview: RJ22FP503 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RJ22FP503 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - RJ22FP503
1242994-RJ22FP503
Trimmer Potentiometers - RJ22FP503 1242994-RJ22FP503
Manufacturer: Bourns Inc. Win Source Part Number: 1242994-RJ22FP503 Series: Trimpot RJ22 - Sealed Packaging: Tube Termination Style: PC Pins Mounting: Chassis Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 50k Size: Rectangular - 0.500" x 0.220" Face x 0.220" H (12.70mm x 5.59mm x 5.59mm) Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: RJ22 Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1242994-RJ22FP503
Series: Trimpot RJ22 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting: Chassis Mount
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 50k
Size: Rectangular - 0.500" x 0.220" Face x 0.220" H (12.70mm x 5.59mm x 5.59mm)
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: RJ22
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
RoHS State: Request Verification
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-RJ22FP503 1242994-RJ22FP503
Product Name Trimmer Potentiometer Trimmer Potentiometers - RJ22FP503
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0144 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications EU ELV Compliant
View Details
Potentiometer Knobs - 2596985 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details