Bourns, Inc. Newest Parts - R7W080DR-S R7W080DR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 733672-R7W080DR-S Categories: Circuit Protection Status: Obsolete Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 733672-R7W080DR-S Categories: Circuit Protection Status: Obsolete Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - R7W080DR-S - 733672-R7W080DR-S - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - R7W080DR-S
733672-R7W080DR-S
Newest Parts - R7W080DR-S 733672-R7W080DR-S
Manufacturer: Bourns Inc. Win Source Part Number: 733672-R7W080DR-S Categories: Circuit Protection Status: Obsolete Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 733672-R7W080DR-S
Categories: Circuit Protection
Status: Obsolete
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Surge Suppressors
Product Number 733672-R7W080DR-S
Product Name Newest Parts - R7W080DR-S
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0385-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
Surge Protection Devices - 101767 - RS Components, Ltd.
Specs
Surge Current 5000 amps
View Details
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details