RES WW SMD 0.1OHM 10W 1%
RES WW SMD 0.1OHM 10W 1%
RES WW SMD 0.1OHM 10W 1%
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-PWRB053WR100FEDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Nonstandard |
| Resistance Range | 0.1000 ohms |