RES 0.75 OHM 5% 3W 5322 Product overview: PWR5322WR750JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322WR750JE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1003660-PWR5322WR750
Category: Resistors>Chip Resistor - Surface Mount
Series: PWR5322
Features: Current Sense, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.243" (6.16mm)
Standard Package: 1,500
Tolerance: ±5%
Temperature Coefficient: ±90ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 750 mOhms
Package / Case: 5322 J-Lead
Supplier Device Package: 5322
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.532" L x 0.217" W (13.50mm x 5.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: PWR5322WR750JECT,PWR
Base Product Number: PWR5322
Surface Mount Wirewound Resistor, PWR Series, 0.75 ohm, 3 W, - 5%, SMD RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-PWR5322WR750JE | 1003660-PWR5322WR750JE | 06X6827 |
| Product Name | 0.75 OHM 3W Resistor | Resistors - Chip Resistor - Surface Mount | Surface Mount Wirewound Resistor, Pwr Series, 0.75 Ohm, 3 W, 5%, Smd Rohs Compliant Bourns |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | 5322 J-Lead | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 0.7500 ohms | 0.7500 ohms | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Standards and Certifications | RoHS | RoHS |