Bourns, Inc. 0.25 OHM 3W Resistor PWR5322WR250JE

Description
RES 0.25 OHM 5% 3W 5322 Product overview: PWR5322WR250JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322WR250JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.25 OHM 5% 3W 5322 Product overview: PWR5322WR250JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322WR250JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25 OHM 3W Resistor - 52-PWR5322WR250JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25 OHM 3W Resistor
52-PWR5322WR250JE
0.25 OHM 3W Resistor 52-PWR5322WR250JE
RES 0.25 OHM 5% 3W 5322 Product overview: PWR5322WR250JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322WR250JE can be used for catalog matching and distributor lookup.

RES 0.25 OHM 5% 3W 5322 Product overview: PWR5322WR250JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322WR250JE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 0R25, 5%, 3W, Smd; Resistance Bourns - 06X6825 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R25, 5%, 3W, Smd; Resistance Bourns
06X6825
Res, Wirewound, 0R25, 5%, 3W, Smd; Resistance Bourns 06X6825
RES, WIREWOUND, 0R25, 5%, 3W, SMD; Resistance:0.25ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes

RES, WIREWOUND, 0R25, 5%, 3W, SMD; Resistance:0.25ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-PWR5322WR250JE 06X6825
Product Name 0.25 OHM 3W Resistor Res, Wirewound, 0R25, 5%, 3W, Smd; Resistance Bourns
Technology / Construction Wirewound Wirewound
Mounting / Packaging 5322 J-Lead SMD
Resistance Range 0.2500 ohms 0.2500 ohms
Power Rating 3 watts 3 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details