Bourns, Inc. Chip Resistor - Surface Mount - PWR5322W3300FE PWR5322W3300FE

Description
Manufacturer: Bourns Inc. Win Source Part Number: 719983-PWR5322W3300F E Packaging: Tape and Reel Features: Current Sense, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Composition: Wirewound Number of Terminations: 2 Resistance: 330 Ohms Categories: Resistors Supplier Device Package: 5322 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 5322 J-Lead Height - Seated (Maximum): 0.243" (6.16mm) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: PWR5322 Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Power (W): 3W Parts Dimension: 0.532" L x 0.217" W (13.50mm x 5.50mm)
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 719983-PWR5322W3300F E Packaging: Tape and Reel Features: Current Sense, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Composition: Wirewound Number of Terminations: 2 Resistance: 330 Ohms Categories: Resistors Supplier Device Package: 5322 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 5322 J-Lead Height - Seated (Maximum): 0.243" (6.16mm) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: PWR5322 Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Power (W): 3W Parts Dimension: 0.532" L x 0.217" W (13.50mm x 5.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PWR5322W3300FE
719983-PWR5322W3300FE
Chip Resistor - Surface Mount - PWR5322W3300FE 719983-PWR5322W3300FE
Manufacturer: Bourns Inc. Win Source Part Number: 719983-PWR5322W3300F E Packaging: Tape and Reel Features: Current Sense, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Composition: Wirewound Number of Terminations: 2 Resistance: 330 Ohms Categories: Resistors Supplier Device Package: 5322 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 5322 J-Lead Height - Seated (Maximum): 0.243" (6.16mm) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: PWR5322 Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Power (W): 3W Parts Dimension: 0.532" L x 0.217" W (13.50mm x 5.50mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 719983-PWR5322W3300FE
Packaging: Tape and Reel
Features: Current Sense, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Composition: Wirewound
Number of Terminations: 2
Resistance: 330 Ohms
Categories: Resistors
Supplier Device Package: 5322
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 5322 J-Lead
Height - Seated (Maximum): 0.243" (6.16mm)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: PWR5322
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Power (W): 3W
Parts Dimension: 0.532" L x 0.217" W (13.50mm x 5.50mm)

Buy Now
SMD 330 OHM 3W Resistor - 52-PWR5322W3300FE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 OHM 3W Resistor
52-PWR5322W3300FE
SMD 330 OHM 3W Resistor 52-PWR5322W3300FE
RES SMD 330 OHM 1% 3W 5322 Product overview: PWR5322W3300FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322W3300FE can be used for catalog matching and distributor lookup.

RES SMD 330 OHM 1% 3W 5322 Product overview: PWR5322W3300FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322W3300FE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Fixed, Power Bourns - 81Y1660 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Fixed, Power Bourns
81Y1660
Resistor, Fixed, Power Bourns 81Y1660
RESISTOR, FIXED, POWER

RESISTOR, FIXED, POWER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 719983-PWR5322W3300FE 52-PWR5322W3300FE 81Y1660
Product Name Chip Resistor - Surface Mount - PWR5322W3300FE SMD 330 OHM 3W Resistor Resistor, Fixed, Power Bourns
Technology / Construction Wirewound Wirewound
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2176094-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
3 suppliers