Bourns, Inc. SMD 270 OHM 3W Resistor PWR5322W2700FE

Description
RES SMD 270 OHM 1% 3W 5322 Product overview: PWR5322W2700FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322W2700FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 270 OHM 1% 3W 5322 Product overview: PWR5322W2700FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322W2700FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 270 OHM 3W Resistor - 52-PWR5322W2700FE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270 OHM 3W Resistor
52-PWR5322W2700FE
SMD 270 OHM 3W Resistor 52-PWR5322W2700FE
RES SMD 270 OHM 1% 3W 5322 Product overview: PWR5322W2700FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322W2700FE can be used for catalog matching and distributor lookup.

RES SMD 270 OHM 1% 3W 5322 Product overview: PWR5322W2700FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322W2700FE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Hard To Find - PWR5322W2700FE
711736-PWR5322W2700FE
Hard To Find - PWR5322W2700FE 711736-PWR5322W2700FE
Manufacturer: Bourns Inc. Win Source Part Number: 711736-PWR5322W2700F E Packaging: Tape and Reel Features: Current Sense, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Composition: Wirewound Number of Terminations: 2 Resistance: 270 Ohms Categories: Resistors Supplier Device Package: 5322 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 5322 J-Lead Height - Seated (Maximum): 0.243" (6.16mm) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: PWR5322 Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Power (W): 3W Parts Dimension: 0.532" L x 0.217" W (13.50mm x 5.50mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 711736-PWR5322W2700FE
Packaging: Tape and Reel
Features: Current Sense, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Composition: Wirewound
Number of Terminations: 2
Resistance: 270 Ohms
Categories: Resistors
Supplier Device Package: 5322
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 5322 J-Lead
Height - Seated (Maximum): 0.243" (6.16mm)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: PWR5322
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Power (W): 3W
Parts Dimension: 0.532" L x 0.217" W (13.50mm x 5.50mm)

Buy Now
Resistor, Fixed, Power Bourns - 81Y1659 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Fixed, Power Bourns
81Y1659
Resistor, Fixed, Power Bourns 81Y1659
RESISTOR, FIXED, POWER

RESISTOR, FIXED, POWER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-PWR5322W2700FE 711736-PWR5322W2700FE 81Y1659
Product Name SMD 270 OHM 3W Resistor Hard To Find - PWR5322W2700FE Resistor, Fixed, Power Bourns
Technology / Construction Wirewound Wirewound
Mounting / Packaging 5322 J-Lead
Resistance Range 270 ohms 270 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details