Bourns, Inc. SMD 10 OHM 3W Resistor PWR5322W10R0JE

Description
RES SMD 10 OHM 5% 3W 5322 Product overview: PWR5322W10R0JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322W10R0JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 10 OHM 5% 3W 5322 Product overview: PWR5322W10R0JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322W10R0JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10 OHM 3W Resistor - 52-PWR5322W10R0JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 OHM 3W Resistor
52-PWR5322W10R0JE
SMD 10 OHM 3W Resistor 52-PWR5322W10R0JE
RES SMD 10 OHM 5% 3W 5322 Product overview: PWR5322W10R0JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322W10R0JE can be used for catalog matching and distributor lookup.

RES SMD 10 OHM 5% 3W 5322 Product overview: PWR5322W10R0JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322W10R0JE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PWR5322W10R0JE
931123-PWR5322W10R0JE
Chip Resistor - Surface Mount - PWR5322W10R0JE 931123-PWR5322W10R0JE
Manufacturer: Bourns Inc. Win Source Part Number: 931123-PWR5322W10R0J E Series: PWR5322 Operating Temperature Range: -55°C ~ 155°C Features: 10 Ohms ±5% 3W Chip Resistor 5322 J-Lead Current Sense, Pulse Withstanding Wirewound Package: 5322 J-Lead Package: Reel - TR Family Name: PWR5322 Categories: Resistors Case / Package: 5322 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PWR5322W10R0JECT, PWR5322W10R0JEDKR, PWR5322W10R0JETR

Manufacturer: Bourns Inc.
Win Source Part Number: 931123-PWR5322W10R0JE
Series: PWR5322
Operating Temperature Range: -55°C ~ 155°C
Features: 10 Ohms ±5% 3W Chip Resistor 5322 J-Lead Current Sense, Pulse Withstanding Wirewound
Package: 5322 J-Lead
Package: Reel - TR
Family Name: PWR5322
Categories: Resistors
Case / Package: 5322
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: PWR5322W10R0JECT, PWR5322W10R0JEDKR, PWR5322W10R0JETR

Buy Now Datasheet
Chip Resistor - Surface Mount - PWR5322W10R0JE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PWR5322W10R0JE
Chip Resistor - Surface Mount PWR5322W10R0JE
RES SMD 10 OHM 5% 3W 5322

RES SMD 10 OHM 5% 3W 5322

Supplier's Site Datasheet
Res, 10R, 3W, 5%, Wirewound, 5322; Resistance Bourns - 05R8138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 3W, 5%, Wirewound, 5322; Resistance Bourns
05R8138
Res, 10R, 3W, 5%, Wirewound, 5322; Resistance Bourns 05R8138
RES, 10R, 3W, 5%, WIREWOUND, 5322; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5322 [1355 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RES, 10R, 3W, 5%, WIREWOUND, 5322; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5322 [1355 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site
Res, Wirewound, 10R, 5%, 3W, Smd; Resistance Bourns - 06X6829 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 10R, 5%, 3W, Smd; Resistance Bourns
06X6829
Res, Wirewound, 10R, 5%, 3W, Smd; Resistance Bourns 06X6829
RES, WIREWOUND, 10R, 5%, 3W, SMD; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes

RES, WIREWOUND, 10R, 5%, 3W, SMD; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-PWR5322W10R0JE 931123-PWR5322W10R0JE PWR5322W10R0JE 05R8138 06X6829
Product Name SMD 10 OHM 3W Resistor Chip Resistor - Surface Mount - PWR5322W10R0JE Chip Resistor - Surface Mount Res, 10R, 3W, 5%, Wirewound, 5322; Resistance Bourns Res, Wirewound, 10R, 5%, 3W, Smd; Resistance Bourns
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging 5322 J-Lead 5322 [1355 Metric] SMD
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details