Bourns, Inc. SMD 100 OHM 3W Resistor PWR5322W1000JE

Description
RES SMD 100 OHM 5% 3W 5322 Product overview: PWR5322W1000JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322W1000JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 100 OHM 5% 3W 5322 Product overview: PWR5322W1000JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322W1000JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 OHM 3W Resistor - 52-PWR5322W1000JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 3W Resistor
52-PWR5322W1000JE
SMD 100 OHM 3W Resistor 52-PWR5322W1000JE
RES SMD 100 OHM 5% 3W 5322 Product overview: PWR5322W1000JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322W1000JE can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 5% 3W 5322 Product overview: PWR5322W1000JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR5322W1000JE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - PWR5322W1000JE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PWR5322W1000JE
Resistors - Chip Resistor - Surface Mount PWR5322W1000JE
RES SMD 100 OHM 5% 3W 5322

RES SMD 100 OHM 5% 3W 5322

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 52-PWR5322W1000JE PWR5322W1000JE
Product Name SMD 100 OHM 3W Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Mounting / Packaging 5322 J-Lead 5322 J-Lead
Resistance Range 100 ohms 100 ohms
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details