Bourns, Inc. Chip Resistor - Surface Mount PWR4525WR100F

Description
100 mOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR4525WR100F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR4525WR100F-ND
Chip Resistor - Surface Mount PWR4525WR100F-ND
100 mOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound

100 mOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Resistor, Fixed, Power Bourns - 23T3524 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Fixed, Power Bourns
23T3524
Resistor, Fixed, Power Bourns 23T3524
RESISTOR, FIXED, POWER

RESISTOR, FIXED, POWER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PWR4525WR100F-ND 23T3524
Product Name Chip Resistor - Surface Mount Resistor, Fixed, Power Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Wirewound
Mounting / Packaging 4525 J-Lead
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567451P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details