Bourns, Inc. Chip Resistor - Surface Mount PWR4525WR036J

Description
36 mOhms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
36 mOhms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR4525WR036J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR4525WR036J-ND
Chip Resistor - Surface Mount PWR4525WR036J-ND
36 mOhms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound

36 mOhms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Resistor, Fixed, Power Bourns - 14P6747 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Fixed, Power Bourns
14P6747
Resistor, Fixed, Power Bourns 14P6747
RESISTOR, FIXED, POWER

RESISTOR, FIXED, POWER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PWR4525WR036J-ND 14P6747
Product Name Chip Resistor - Surface Mount Resistor, Fixed, Power Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Wirewound
Mounting / Packaging 4525 J-Lead
Resistance Range 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details