Bourns, Inc. Chip Resistor - Surface Mount PWR4525W6801J

Description
6.8 kOhms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
6.8 kOhms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR4525W6801J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR4525W6801J-ND
Chip Resistor - Surface Mount PWR4525W6801J-ND
6.8 kOhms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound

6.8 kOhms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Resistor, Fixed, Power Bourns - 14P6827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Fixed, Power Bourns
14P6827
Resistor, Fixed, Power Bourns 14P6827
RESISTOR, FIXED, POWER

RESISTOR, FIXED, POWER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PWR4525W6801J-ND 14P6827
Product Name Chip Resistor - Surface Mount Resistor, Fixed, Power Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Wirewound
Mounting / Packaging 4525 J-Lead
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details