10 Ohms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PWR4525W10R0JE-ND | 14P6782 |
| Product Name | Chip Resistor - Surface Mount | Resistor, Fixed, Power Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | Power Applications |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | 4525 J-Lead | |
| Resistance Range | 10 ohms |