Bourns, Inc. Through Hole Resistors PWR4413DR040F

Description
40 mOhms ±1% 5W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
40 mOhms ±1% 5W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR4413DR040F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR4413DR040F-ND
Through Hole Resistors PWR4413DR040F-ND
40 mOhms ±1% 5W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element

40 mOhms ±1% 5W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PWR4413DR040F-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Radial Leads; Radial
Resistance Range 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers