20 mOhms ±5% 5W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | PWR4413DR020J-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Radial Leads; Radial |
| Resistance Range | 0.0200 ohms |