Bourns, Inc. Through Hole Resistors PWR4413CR040J

Description
40 mOhms ±5% 3W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
40 mOhms ±5% 3W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR4413CR040J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR4413CR040J-ND
Through Hole Resistors PWR4413CR040J-ND
40 mOhms ±5% 3W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element

40 mOhms ±5% 3W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PWR4413CR040J-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Radial Leads; Radial
Resistance Range 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers