Bourns, Inc. Through Hole Resistors PWR4413CR020J

Description
20 mOhms ±5% 3W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
20 mOhms ±5% 3W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR4413CR020J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR4413CR020J-ND
Through Hole Resistors PWR4413CR020J-ND
20 mOhms ±5% 3W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element

20 mOhms ±5% 3W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PWR4413CR020J-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Radial
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details