Bourns, Inc. Through Hole Resistors PWR4412-2SFR1000F

Description
100 mOhms ±1% Through Hole Resistor Radial Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
100 mOhms ±1% Through Hole Resistor Radial Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR4412-2SFR1000F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR4412-2SFR1000F-ND
Through Hole Resistors PWR4412-2SFR1000F-ND
100 mOhms ±1% Through Hole Resistor Radial Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% Through Hole Resistor Radial Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Res, 0R1, 1%, Radial; Resistance Bourns - 14P6732 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, Radial; Resistance Bourns
14P6732
Current Sense Res, 0R1, 1%, Radial; Resistance Bourns 14P6732
CURRENT SENSE RES, 0R1, 1%, RADIAL; Resistance:0.1ohm; Product Range:PWR4412-2S Series; Power Rating:-; Resistor Technology:Metal Alloy; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, RADIAL; Resistance:0.1ohm; Product Range:PWR4412-2S Series; Power Rating:-; Resistor Technology:Metal Alloy; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PWR4412-2SFR1000F-ND 14P6732
Product Name Through Hole Resistors Current Sense Res, 0R1, 1%, Radial; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging Radial Radial Leads; Radial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details