Bourns, Inc. Through Hole Resistors PWR4412-2SDR0050F

Description
5 mOhms ±1% 5W Through Hole Resistor Radial Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 5W Through Hole Resistor Radial Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR4412-2SDR0050F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR4412-2SDR0050F-ND
Through Hole Resistors PWR4412-2SDR0050F-ND
5 mOhms ±1% 5W Through Hole Resistor Radial Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 5W Through Hole Resistor Radial Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Bourns - 14P6726 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Bourns
14P6726
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Bourns 14P6726
CURRENT SENSE RESISTOR, 0.005 OHM, 5W, 1%; Resistance:0.005ohm; Product Range:PWR4412 Series; Power Rating:5W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:20.32mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 5W, 1%; Resistance:0.005ohm; Product Range:PWR4412 Series; Power Rating:5W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:20.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PWR4412-2SDR0050F-ND 14P6726
Product Name Through Hole Resistors Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Radial Open Element
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers