Bourns, Inc. Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Bourns PWR4412-2SBR020F

Description
CURRENT SENSE RESISTOR, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:PWR4412 Series; Power Rating:1W; Resistor Technology:Thick Film; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:11.43mm RoHS Compliant: Yes
Description
CURRENT SENSE RESISTOR, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:PWR4412 Series; Power Rating:1W; Resistor Technology:Thick Film; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:11.43mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Bourns - 32M9537 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Bourns
32M9537
Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Bourns 32M9537
CURRENT SENSE RESISTOR, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:PWR4412 Series; Power Rating:1W; Resistor Technology:Thick Film; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:11.43mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:PWR4412 Series; Power Rating:1W; Resistor Technology:Thick Film; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:11.43mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32M9537
Product Name Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Bourns
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging Open Element
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details