Bourns, Inc. Res, Wirewound, 0R1, 5%, 2W, Smd; Resistance Bourns PWR4318WR100JE

Description
RES, WIREWOUND, 0R1, 5%, 2W, SMD; Resistance:0.1ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes
Description
RES, WIREWOUND, 0R1, 5%, 2W, SMD; Resistance:0.1ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 0R1, 5%, 2W, Smd; Resistance Bourns - 06X6794 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R1, 5%, 2W, Smd; Resistance Bourns
06X6794
Res, Wirewound, 0R1, 5%, 2W, Smd; Resistance Bourns 06X6794
RES, WIREWOUND, 0R1, 5%, 2W, SMD; Resistance:0.1ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes

RES, WIREWOUND, 0R1, 5%, 2W, SMD; Resistance:0.1ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6794
Product Name Res, Wirewound, 0R1, 5%, 2W, Smd; Resistance Bourns
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging SMD
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details