Bourns, Inc. Chip Resistor - Surface Mount PWR3014W5R00JE

Description
5 Ohms ±5% 1W Chip Resistor 3014 J-Lead Current Sense, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
5 Ohms ±5% 1W Chip Resistor 3014 J-Lead Current Sense, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR3014W5R00JEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR3014W5R00JEDKR-ND
Chip Resistor - Surface Mount PWR3014W5R00JEDKR-ND
5 Ohms ±5% 1W Chip Resistor 3014 J-Lead Current Sense, Pulse Withstanding Wirewound

5 Ohms ±5% 1W Chip Resistor 3014 J-Lead Current Sense, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - PWR3014W5R00JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR3014W5R00JETR-ND
Chip Resistor - Surface Mount PWR3014W5R00JETR-ND
5 Ohms ±5% 1W Chip Resistor 3014 J-Lead Current Sense, Pulse Withstanding Wirewound

5 Ohms ±5% 1W Chip Resistor 3014 J-Lead Current Sense, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - PWR3014W5R00JECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR3014W5R00JECT-ND
Chip Resistor - Surface Mount PWR3014W5R00JECT-ND
5 Ohms ±5% 1W Chip Resistor 3014 J-Lead Current Sense, Pulse Withstanding Wirewound

5 Ohms ±5% 1W Chip Resistor 3014 J-Lead Current Sense, Pulse Withstanding Wirewound

Buy Now Datasheet
SMD 5 OHM 1W Resistor - 52-PWR3014W5R00JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5 OHM 1W Resistor
52-PWR3014W5R00JE
SMD 5 OHM 1W Resistor 52-PWR3014W5R00JE
RES SMD 5 OHM 5% 1W 3014 Product overview: PWR3014W5R00JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR3014W5R00JE can be used for catalog matching and distributor lookup.

RES SMD 5 OHM 5% 1W 3014 Product overview: PWR3014W5R00JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR3014W5R00JE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 5R, 5%, 1W, Smd; Resistance Bourns - 06X6793 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5R, 5%, 1W, Smd; Resistance Bourns
06X6793
Res, Wirewound, 5R, 5%, 1W, Smd; Resistance Bourns 06X6793
RES, WIREWOUND, 5R, 5%, 1W, SMD; Resistance:5ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes

RES, WIREWOUND, 5R, 5%, 1W, SMD; Resistance:5ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - PWR3014W5R00JE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PWR3014W5R00JE
Chip Resistor - Surface Mount PWR3014W5R00JE
RES SMD 5 OHM 5% 1W 3014

RES SMD 5 OHM 5% 1W 3014

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number PWR3014W5R00JEDKR-ND 52-PWR3014W5R00JE 06X6793 PWR3014W5R00JE
Product Name Chip Resistor - Surface Mount SMD 5 OHM 1W Resistor Res, Wirewound, 5R, 5%, 1W, Smd; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging 3014 J-Lead 3014 J-Lead SMD
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers