Bourns, Inc. 0.33 OHM 35W Resistor PWR263S-35-R330F

Description
RES 0.33 OHM 1% 35W D2PAK Product overview: PWR263S-35-R330F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-R330F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.33 OHM 1% 35W D2PAK Product overview: PWR263S-35-R330F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-R330F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.33 OHM 35W Resistor - 52-PWR263S-35-R330F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33 OHM 35W Resistor
52-PWR263S-35-R330F
0.33 OHM 35W Resistor 52-PWR263S-35-R330F
RES 0.33 OHM 1% 35W D2PAK Product overview: PWR263S-35-R330F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-R330F can be used for catalog matching and distributor lookup.

RES 0.33 OHM 1% 35W D2PAK Product overview: PWR263S-35-R330F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-R330F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR263S-35-R330F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-R330F-ND
Chip Resistor - Surface Mount PWR263S-35-R330F-ND
330 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

330 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PWR263S-35-R330F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PWR263S-35-R330F
Chip Resistor - Surface Mount PWR263S-35-R330F
RES 0.33 OHM 1% 35W D2PAK

RES 0.33 OHM 1% 35W D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-PWR263S-35-R330F PWR263S-35-R330F-ND PWR263S-35-R330F
Product Name 0.33 OHM 35W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Power Rating 35 watts 35 watts 35 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details