Bourns, Inc. SMD 8.2 OHM 35W Resistor PWR263S-35-8R20F

Description
RES SMD 8.2 OHM 1% 35W D2PAK Product overview: PWR263S-35-8R20F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-8R20F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 8.2 OHM 1% 35W D2PAK Product overview: PWR263S-35-8R20F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-8R20F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.2 OHM 35W Resistor - 52-PWR263S-35-8R20F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2 OHM 35W Resistor
52-PWR263S-35-8R20F
SMD 8.2 OHM 35W Resistor 52-PWR263S-35-8R20F
RES SMD 8.2 OHM 1% 35W D2PAK Product overview: PWR263S-35-8R20F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-8R20F can be used for catalog matching and distributor lookup.

RES SMD 8.2 OHM 1% 35W D2PAK Product overview: PWR263S-35-8R20F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-8R20F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PWR263S-35-8R20F
812131-PWR263S-35-8R20F
Chip Resistor - Surface Mount - PWR263S-35-8R20F 812131-PWR263S-35-8R20F
Manufacturer: Bourns Inc. Win Source Part Number: 812131-PWR263S-35-8R 20F Packaging: Tube Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 35W Composition: Thick Film Number of Terminations: 2 Resistance: 8.2 Ohms Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.398" L x 0.409" W (10.10mm x 10.40mm) Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Height - Seated (Maximum): 0.192" (4.88mm) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: PWR263S

Manufacturer: Bourns Inc.
Win Source Part Number: 812131-PWR263S-35-8R20F
Packaging: Tube
Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 35W
Composition: Thick Film
Number of Terminations: 2
Resistance: 8.2 Ohms
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.398" L x 0.409" W (10.10mm x 10.40mm)
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Height - Seated (Maximum): 0.192" (4.88mm)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Part Number Series: PWR263S

Buy Now
Surface Mount Resistors - 7332691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7332691
Surface Mount Resistors 7332691
Bourns PWR263S-35-8R20F

Bourns PWR263S-35-8R20F

Supplier's Site
Surface Mount Resistors - 7332691P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7332691P
Surface Mount Resistors 7332691P
Bourns PWR263S-35-8R20F

Bourns PWR263S-35-8R20F

Supplier's Site
Surface Mount Resistors - 1616978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1616978
Surface Mount Resistors 1616978
Bourns PWR263S-35-8R20F

Bourns PWR263S-35-8R20F

Supplier's Site
Chip Resistor - Surface Mount - PWR263S-35-8R20F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-8R20F-ND
Chip Resistor - Surface Mount PWR263S-35-8R20F-ND
8.2 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

8.2 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PWR263S-35-8R20F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PWR263S-35-8R20F
Chip Resistor - Surface Mount PWR263S-35-8R20F
RES SMD 8.2 OHM 1% 35W D2PAK

RES SMD 8.2 OHM 1% 35W D2PAK

Supplier's Site Datasheet
Resistor, Thick Film, 8.2 Ohm, 35W, 1%; Resistance Bourns - 40T9878 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.2 Ohm, 35W, 1%; Resistance Bourns
40T9878
Resistor, Thick Film, 8.2 Ohm, 35W, 1%; Resistance Bourns 40T9878
RESISTOR, THICK FILM, 8.2 OHM, 35W, 1%; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.2 OHM, 35W, 1%; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-PWR263S-35-8R20F 812131-PWR263S-35-8R20F 7332691 7332691P PWR263S-35-8R20F-ND PWR263S-35-8R20F 40T9878
Product Name SMD 8.2 OHM 35W Resistor Chip Resistor - Surface Mount - PWR263S-35-8R20F Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 8.2 Ohm, 35W, 1%; Resistance Bourns
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Surface Mount Technology (SMT / SMD); To-263 Surface Mount Technology (SMT / SMD); TO-263 TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Power Rating 35 watts 35 watts 35 watts 35 watts 35 watts 35 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data