Bourns, Inc. Chip Resistor - Surface Mount PWR263S-35-7R50J

Description
7.5 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR263S-35-7R50J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-7R50J-ND
Chip Resistor - Surface Mount PWR263S-35-7R50J-ND
7.5 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

7.5 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1351530-PWR263S-35-7R50J - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1351530-PWR263S-35-7R50J
Resistors - Chip Resistor - Surface Mount 1351530-PWR263S-35-7R50J
Win Source Part Number: 1351530-PWR263S-35-7 R50J Category: Resistors - Chip Resistor - Surface Mount Series: PWR263S-35 Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding Package: Tube Size / Dimension: 0.398" L x 0.409" W (10.10mm x 10.40mm) Height - Seated (Max): 0.177" (4.50mm) Standard Package: 50 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 35W Composition: Thick Film Number of Terminations: 2 Resistance: 7.5 Ohms Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Bourns Inc. Base Product Number: PWR263S California Prop 65: Warning Information

Win Source Part Number: 1351530-PWR263S-35-7R50J
Category: Resistors - Chip Resistor - Surface Mount
Series: PWR263S-35
Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding
Package: Tube
Size / Dimension: 0.398" L x 0.409" W (10.10mm x 10.40mm)
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 50
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 35W
Composition: Thick Film
Number of Terminations: 2
Resistance: 7.5 Ohms
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: Bourns Inc.
Base Product Number: PWR263S
California Prop 65: Warning Information

Buy Now Datasheet
Resistor, Thick Film, 7.5 Ohm, 35W, 5%; Resistance Bourns - 40T9875 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.5 Ohm, 35W, 5%; Resistance Bourns
40T9875
Resistor, Thick Film, 7.5 Ohm, 35W, 5%; Resistance Bourns 40T9875
RESISTOR, THICK FILM, 7.5 OHM, 35W, 5%; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 7.5 OHM, 35W, 5%; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PWR263S-35-7R50J-ND 1351530-PWR263S-35-7R50J 40T9875
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 7.5 Ohm, 35W, 5%; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD153JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details