Bourns, Inc. Chip Resistor - Surface Mount PWR263S-35-5R60F

Description
5.6 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR263S-35-5R60F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-5R60F-ND
Chip Resistor - Surface Mount PWR263S-35-5R60F-ND
5.6 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

5.6 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 5.6 OHM 35W Resistor - 52-PWR263S-35-5R60F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6 OHM 35W Resistor
52-PWR263S-35-5R60F
SMD 5.6 OHM 35W Resistor 52-PWR263S-35-5R60F
RES SMD 5.6 OHM 1% 35W D2PAK Product overview: PWR263S-35-5R60F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-5R60F can be used for catalog matching and distributor lookup.

RES SMD 5.6 OHM 1% 35W D2PAK Product overview: PWR263S-35-5R60F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-5R60F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 5R6, 1%, 35W, To-263; Resistance Bourns - 06W1008 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R6, 1%, 35W, To-263; Resistance Bourns
06W1008
Res, Thick Film, 5R6, 1%, 35W, To-263; Resistance Bourns 06W1008
RES, THICK FILM, 5R6, 1%, 35W, TO-263; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RES, THICK FILM, 5R6, 1%, 35W, TO-263; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PWR263S-35-5R60F-ND 52-PWR263S-35-5R60F 06W1008
Product Name Chip Resistor - Surface Mount SMD 5.6 OHM 35W Resistor Res, Thick Film, 5R6, 1%, 35W, To-263; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 (D2PAK)
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457457 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers