RES 500 OHM 5% 35W D2PAK
RES 500 OHM 5% 35W D2PAK
500 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
RES 500 OHM 5% 35W D2PAK Product overview: PWR263S-35-5000JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-5000JE
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-PWR263S-35-5000JEDKR-ND | 52-PWR263S-35-5000JE |
| Product Name | Chip Resistor - Surface Mount | 500 OHM 35W Resistor |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film |
| Mounting / Packaging | TO-263-3, D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Resistance Range | 500 ohms | 500 ohms |