Bourns, Inc. Chip Resistor - Surface Mount PWR263S-35-4R70FE

Description
4.7 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR263S-35-4R70FE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-4R70FE-ND
Chip Resistor - Surface Mount PWR263S-35-4R70FE-ND
4.7 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

4.7 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Current Sense Res, Aec-Q200, 4R7, To-263; Resistance Bourns - 53W9904 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 4R7, To-263; Resistance Bourns
53W9904
Current Sense Res, Aec-Q200, 4R7, To-263; Resistance Bourns 53W9904
CURRENT SENSE RES, AEC-Q200, 4R7, TO-263; Resistance:4.7ohm; Product Range:PWR263S-35 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:35W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:10.1mm RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 4R7, TO-263; Resistance:4.7ohm; Product Range:PWR263S-35 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:35W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:10.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PWR263S-35-4R70FE-ND 53W9904
Product Name Chip Resistor - Surface Mount Current Sense Res, Aec-Q200, 4R7, To-263; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details