Bourns, Inc. SMD 47 OHM 35W Resistor PWR263S-35-47R0JE

Description
RES SMD 47 OHM 5% 35W D2PAK Product overview: PWR263S-35-47R0JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-47R0JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 47 OHM 5% 35W D2PAK Product overview: PWR263S-35-47R0JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-47R0JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47 OHM 35W Resistor - 52-PWR263S-35-47R0JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 OHM 35W Resistor
52-PWR263S-35-47R0JE
SMD 47 OHM 35W Resistor 52-PWR263S-35-47R0JE
RES SMD 47 OHM 5% 35W D2PAK Product overview: PWR263S-35-47R0JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-47R0JE can be used for catalog matching and distributor lookup.

RES SMD 47 OHM 5% 35W D2PAK Product overview: PWR263S-35-47R0JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-47R0JE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-35-47R0JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-35-47R0JETR-ND
Chip Resistor - Surface Mount 118-PWR263S-35-47R0JETR-ND
47 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

47 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-35-47R0JEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-35-47R0JEDKR-ND
Chip Resistor - Surface Mount 118-PWR263S-35-47R0JEDKR-ND
RES SMD 47 OHM 5% 35W D2PAK

RES SMD 47 OHM 5% 35W D2PAK

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-35-47R0JECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-35-47R0JECT-ND
Chip Resistor - Surface Mount 118-PWR263S-35-47R0JECT-ND
RES SMD 47 OHM 5% 35W D2PAK

RES SMD 47 OHM 5% 35W D2PAK

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-PWR263S-35-47R0JE 118-PWR263S-35-47R0JETR-ND
Product Name SMD 47 OHM 35W Resistor Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK
Resistance Range 47 ohms 47 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details