Bourns, Inc. SMD 47 OHM 35W Resistor PWR263S-35-47R0FE

Description
RES SMD 47 OHM 1% 35W D2PAK Product overview: PWR263S-35-47R0FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-47R0FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 47 OHM 1% 35W D2PAK Product overview: PWR263S-35-47R0FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-47R0FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47 OHM 35W Resistor - 52-PWR263S-35-47R0FE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 OHM 35W Resistor
52-PWR263S-35-47R0FE
SMD 47 OHM 35W Resistor 52-PWR263S-35-47R0FE
RES SMD 47 OHM 1% 35W D2PAK Product overview: PWR263S-35-47R0FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-47R0FE can be used for catalog matching and distributor lookup.

RES SMD 47 OHM 1% 35W D2PAK Product overview: PWR263S-35-47R0FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-47R0FE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-35-47R0FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-35-47R0FETR-ND
Chip Resistor - Surface Mount 118-PWR263S-35-47R0FETR-ND
47 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

47 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-35-47R0FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-35-47R0FEDKR-ND
Chip Resistor - Surface Mount 118-PWR263S-35-47R0FEDKR-ND
47 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

47 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-35-47R0FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-35-47R0FECT-ND
Chip Resistor - Surface Mount 118-PWR263S-35-47R0FECT-ND
47 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

47 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Current Sense Res, Aec-Q200, 47R, To-263; Resistance Bourns - 40Y9966 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 47R, To-263; Resistance Bourns
40Y9966
Current Sense Res, Aec-Q200, 47R, To-263; Resistance Bourns 40Y9966
CURRENT SENSE RES, AEC-Q200, 47R, TO-263; Resistance:47ohm; Product Range:PWR263S-35 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:35W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:10.1mm RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 47R, TO-263; Resistance:47ohm; Product Range:PWR263S-35 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:35W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:10.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-PWR263S-35-47R0FE 118-PWR263S-35-47R0FETR-ND 40Y9966
Product Name SMD 47 OHM 35W Resistor Chip Resistor - Surface Mount Current Sense Res, Aec-Q200, 47R, To-263; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 47 ohms 47 ohms 47 ohms
Power Rating 35 watts 35 watts 35 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9260 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731HTTC2R4JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details