Bourns, Inc. Chip Resistor - Surface Mount PWR263S-35-47R0F

Description
47 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR263S-35-47R0F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-47R0F-ND
Chip Resistor - Surface Mount PWR263S-35-47R0F-ND
47 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

47 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 47 OHM 35W Resistor - 52-PWR263S-35-47R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 OHM 35W Resistor
52-PWR263S-35-47R0F
SMD 47 OHM 35W Resistor 52-PWR263S-35-47R0F
RES SMD 47 OHM 1% 35W D2PAK Product overview: PWR263S-35-47R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-47R0F can be used for catalog matching and distributor lookup.

RES SMD 47 OHM 1% 35W D2PAK Product overview: PWR263S-35-47R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-47R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR263S-35-47R0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PWR263S-35-47R0F
Chip Resistor - Surface Mount PWR263S-35-47R0F
RES SMD 47 OHM 1% 35W D2PAK

RES SMD 47 OHM 1% 35W D2PAK

Supplier's Site Datasheet
Resistor, Thick Film, 47 Ohm, 35W, 1%; Resistance Bourns - 40T9864 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47 Ohm, 35W, 1%; Resistance Bourns
40T9864
Resistor, Thick Film, 47 Ohm, 35W, 1%; Resistance Bourns 40T9864
RESISTOR, THICK FILM, 47 OHM, 35W, 1%; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 47 OHM, 35W, 1%; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number PWR263S-35-47R0F-ND 52-PWR263S-35-47R0F PWR263S-35-47R0F 40T9864
Product Name Chip Resistor - Surface Mount SMD 47 OHM 35W Resistor Chip Resistor - Surface Mount Resistor, Thick Film, 47 Ohm, 35W, 1%; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 (D2PAK)
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1184FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details