Manufacturer: AMIS
Category: Connectors, Interconnects - Terminals - Housings, Boots
Packaging: Bulk
Part Status: End of Life
Resistance (Ohms): 8.2k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects - Terminals - Housings, Boots |