Bourns, Inc. SMD 470 OHM 35W Resistor PWR263S-35-4700F

Description
RES SMD 470 OHM 1% 35W D2PAK Product overview: PWR263S-35-4700F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-4700F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 470 OHM 1% 35W D2PAK Product overview: PWR263S-35-4700F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-4700F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470 OHM 35W Resistor - 52-PWR263S-35-4700F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 OHM 35W Resistor
52-PWR263S-35-4700F
SMD 470 OHM 35W Resistor 52-PWR263S-35-4700F
RES SMD 470 OHM 1% 35W D2PAK Product overview: PWR263S-35-4700F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-4700F can be used for catalog matching and distributor lookup.

RES SMD 470 OHM 1% 35W D2PAK Product overview: PWR263S-35-4700F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-4700F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR263S-35-4700F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-4700F-ND
Chip Resistor - Surface Mount PWR263S-35-4700F-ND
470 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

470 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7332556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7332556
Surface Mount Resistors 7332556
Bourns PWR263S-35-4700F

Bourns PWR263S-35-4700F

Supplier's Site
Surface Mount Resistors - 1674600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674600
Surface Mount Resistors 1674600
Bourns PWR263S-35-4700F

Bourns PWR263S-35-4700F

Supplier's Site
Thick Film Resistor, 470 Ohm, 35W, 1%; Resistance Bourns - 40T9866 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 470 Ohm, 35W, 1%; Resistance Bourns
40T9866
Thick Film Resistor, 470 Ohm, 35W, 1%; Resistance Bourns 40T9866
THICK FILM RESISTOR, 470 OHM, 35W, 1%; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

THICK FILM RESISTOR, 470 OHM, 35W, 1%; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-PWR263S-35-4700F PWR263S-35-4700F-ND 7332556 40T9866
Product Name SMD 470 OHM 35W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Thick Film Resistor, 470 Ohm, 35W, 1%; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK Surface Mount Technology (SMT / SMD); To-263 TO-263 (D2PAK)
Resistance Range 470 ohms 470 ohms 470 ohms
Power Rating 35 watts 35 watts 35 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details