Bourns, Inc. Chip Resistor - Surface Mount PWR263S-35-3300JE

Description
RES SMD 330 OHM 5% 35W D2PAK
Request a Quote Datasheet
Description
RES SMD 330 OHM 5% 35W D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-PWR263S-35-3300JECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-35-3300JECT-ND
Chip Resistor - Surface Mount 118-PWR263S-35-3300JECT-ND
RES SMD 330 OHM 5% 35W D2PAK

RES SMD 330 OHM 5% 35W D2PAK

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-35-3300JEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-35-3300JEDKR-ND
Chip Resistor - Surface Mount 118-PWR263S-35-3300JEDKR-ND
RES SMD 330 OHM 5% 35W D2PAK

RES SMD 330 OHM 5% 35W D2PAK

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR263S-35-3300JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-35-3300JETR-ND
Chip Resistor - Surface Mount 118-PWR263S-35-3300JETR-ND
330 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

330 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-PWR263S-35-3300JECT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details