Bourns, Inc. SMD 330 OHM 35W Resistor PWR263S-35-3300J

Description
RES SMD 330 OHM 5% 35W D2PAK Product overview: PWR263S-35-3300J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-3300J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 330 OHM 5% 35W D2PAK Product overview: PWR263S-35-3300J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-3300J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330 OHM 35W Resistor - 52-PWR263S-35-3300J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 OHM 35W Resistor
52-PWR263S-35-3300J
SMD 330 OHM 35W Resistor 52-PWR263S-35-3300J
RES SMD 330 OHM 5% 35W D2PAK Product overview: PWR263S-35-3300J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-3300J can be used for catalog matching and distributor lookup.

RES SMD 330 OHM 5% 35W D2PAK Product overview: PWR263S-35-3300J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-3300J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR263S-35-3300J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-3300J-ND
Chip Resistor - Surface Mount PWR263S-35-3300J-ND
330 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

330 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - PWR263S-35-3300J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PWR263S-35-3300J
Resistors - Chip Resistor - Surface Mount PWR263S-35-3300J
RES SMD 330 OHM 5% 35W D2PAK

RES SMD 330 OHM 5% 35W D2PAK

Supplier's Site
Res, Thick Film, 330R, 5%, 35W, To-263; Resistance Bourns - 06W0997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 35W, To-263; Resistance Bourns
06W0997
Res, Thick Film, 330R, 5%, 35W, To-263; Resistance Bourns 06W0997
RES, THICK FILM, 330R, 5%, 35W, TO-263; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 35W, TO-263; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-PWR263S-35-3300J PWR263S-35-3300J-ND PWR263S-35-3300J 06W0997
Product Name SMD 330 OHM 35W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 330R, 5%, 35W, To-263; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 (D2PAK)
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Power Rating 35 watts 35 watts 35 watts 35 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details