Bourns, Inc. Chip Resistor - Surface Mount PWR263S-35-2R00J

Description
2 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR263S-35-2R00J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-2R00J-ND
Chip Resistor - Surface Mount PWR263S-35-2R00J-ND
2 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

2 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 2 OHM 35W Resistor - 52-PWR263S-35-2R00J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 OHM 35W Resistor
52-PWR263S-35-2R00J
SMD 2 OHM 35W Resistor 52-PWR263S-35-2R00J
RES SMD 2 OHM 5% 35W D2PAK Product overview: PWR263S-35-2R00J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-2R00J can be used for catalog matching and distributor lookup.

RES SMD 2 OHM 5% 35W D2PAK Product overview: PWR263S-35-2R00J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-2R00J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film, 2 Ohm, 35W, 5%; Resistance Bourns - 40T9840 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2 Ohm, 35W, 5%; Resistance Bourns
40T9840
Resistor, Thick Film, 2 Ohm, 35W, 5%; Resistance Bourns 40T9840
RESISTOR, THICK FILM, 2 OHM, 35W, 5%; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 2 OHM, 35W, 5%; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PWR263S-35-2R00J-ND 52-PWR263S-35-2R00J 40T9840
Product Name Chip Resistor - Surface Mount SMD 2 OHM 35W Resistor Resistor, Thick Film, 2 Ohm, 35W, 5%; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 (D2PAK)
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Sense Resistors - SMD 1watts 15mohms 1% - 430-SL1TTE15L0F - Utmel Electronic Limited
Specs
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details