Bourns, Inc. SMD 2 OHM 35W Resistor PWR263S-35-2R00F

Description
RES SMD 2 OHM 1% 35W D2PAK Product overview: PWR263S-35-2R00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-2R00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2 OHM 1% 35W D2PAK Product overview: PWR263S-35-2R00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-2R00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2 OHM 35W Resistor - 52-PWR263S-35-2R00F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 OHM 35W Resistor
52-PWR263S-35-2R00F
SMD 2 OHM 35W Resistor 52-PWR263S-35-2R00F
RES SMD 2 OHM 1% 35W D2PAK Product overview: PWR263S-35-2R00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-2R00F can be used for catalog matching and distributor lookup.

RES SMD 2 OHM 1% 35W D2PAK Product overview: PWR263S-35-2R00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-2R00F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR263S-35-2R00F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-2R00F-ND
Chip Resistor - Surface Mount PWR263S-35-2R00F-ND
2 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

2 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Thick Film, 2 Ohm, 35W, 1%; Resistance Bourns - 40T9839 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2 Ohm, 35W, 1%; Resistance Bourns
40T9839
Resistor, Thick Film, 2 Ohm, 35W, 1%; Resistance Bourns 40T9839
RESISTOR, THICK FILM, 2 OHM, 35W, 1%; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 2 OHM, 35W, 1%; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-PWR263S-35-2R00F PWR263S-35-2R00F-ND 40T9839
Product Name SMD 2 OHM 35W Resistor Chip Resistor - Surface Mount Resistor, Thick Film, 2 Ohm, 35W, 1%; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 2 ohms 2 ohms 2 ohms
Power Rating 35 watts 35 watts 35 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data