Bourns, Inc. Chip Resistor - Surface Mount PWR263S-35-2500F

Description
250 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
250 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-PWR263S-35-2500F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR263S-35-2500F-ND
Chip Resistor - Surface Mount 118-PWR263S-35-2500F-ND
250 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

250 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 250 OHM 35W Resistor - 52-PWR263S-35-2500F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250 OHM 35W Resistor
52-PWR263S-35-2500F
SMD 250 OHM 35W Resistor 52-PWR263S-35-2500F
RES SMD 250 OHM 1% 35W D2PAK Product overview: PWR263S-35-2500F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-2500F can be used for catalog matching and distributor lookup.

RES SMD 250 OHM 1% 35W D2PAK Product overview: PWR263S-35-2500F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-2500F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Resistor 1% Bourns - 53W9898 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
53W9898
Power Resistor 1% Bourns 53W9898
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site
Chip Resistor - Surface Mount - PWR263S-35-2500F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PWR263S-35-2500F
Chip Resistor - Surface Mount PWR263S-35-2500F
RES SMD 250 OHM 1% 35W D2PAK

RES SMD 250 OHM 1% 35W D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 118-PWR263S-35-2500F-ND 52-PWR263S-35-2500F 53W9898 PWR263S-35-2500F
Product Name Chip Resistor - Surface Mount SMD 250 OHM 35W Resistor Power Resistor 1% Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Resistance Range 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details