Bourns, Inc. Chip Resistor - Surface Mount - PWR263S-35-20R0F PWR263S-35-20R0F

Description
Manufacturer: Bourns Inc. Win Source Part Number: 890498-PWR263S-35-20 R0F Series: PWR263S-35 Operating Temperature Range: -55°C ~ 155°C Features: 20 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Family Name: PWR263S Categories: Resistors Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 890498-PWR263S-35-20 R0F Series: PWR263S-35 Operating Temperature Range: -55°C ~ 155°C Features: 20 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Family Name: PWR263S Categories: Resistors Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PWR263S-35-20R0F
890498-PWR263S-35-20R0F
Chip Resistor - Surface Mount - PWR263S-35-20R0F 890498-PWR263S-35-20R0F
Manufacturer: Bourns Inc. Win Source Part Number: 890498-PWR263S-35-20 R0F Series: PWR263S-35 Operating Temperature Range: -55°C ~ 155°C Features: 20 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Family Name: PWR263S Categories: Resistors Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000

Manufacturer: Bourns Inc.
Win Source Part Number: 890498-PWR263S-35-20R0F
Series: PWR263S-35
Operating Temperature Range: -55°C ~ 155°C
Features: 20 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Family Name: PWR263S
Categories: Resistors
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000

Buy Now Datasheet
SMD 20 OHM 35W Resistor - 52-PWR263S-35-20R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20 OHM 35W Resistor
52-PWR263S-35-20R0F
SMD 20 OHM 35W Resistor 52-PWR263S-35-20R0F
RES SMD 20 OHM 1% 35W D2PAK Product overview: PWR263S-35-20R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-20R0F can be used for catalog matching and distributor lookup.

RES SMD 20 OHM 1% 35W D2PAK Product overview: PWR263S-35-20R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-20R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR263S-35-20R0F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-20R0F-ND
Chip Resistor - Surface Mount PWR263S-35-20R0F-ND
20 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

20 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Thick Film, 20R, 1%, 35W, To-263; Resistance Bourns - 06W0982 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 35W, To-263; Resistance Bourns
06W0982
Res, Thick Film, 20R, 1%, 35W, To-263; Resistance Bourns 06W0982
RES, THICK FILM, 20R, 1%, 35W, TO-263; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 35W, TO-263; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 890498-PWR263S-35-20R0F 52-PWR263S-35-20R0F PWR263S-35-20R0F-ND 06W0982
Product Name Chip Resistor - Surface Mount - PWR263S-35-20R0F SMD 20 OHM 35W Resistor Chip Resistor - Surface Mount Res, Thick Film, 20R, 1%, 35W, To-263; Resistance Bourns
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 20 ohms 20 ohms 20 ohms
Power Rating 35 watts 35 watts 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details