Bourns, Inc. Chip Resistor - Surface Mount PWR263S-35-2000F

Description
200 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR263S-35-2000F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-2000F-ND
Chip Resistor - Surface Mount PWR263S-35-2000F-ND
200 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

200 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7962429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7962429
Surface Mount Resistors 7962429
Bourns PWR263S-35-2000F

Bourns PWR263S-35-2000F

Supplier's Site
Surface Mount Resistors - 1617088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1617088
Surface Mount Resistors 1617088
Bourns PWR263S-35-2000F

Bourns PWR263S-35-2000F

Supplier's Site
SMD 200 OHM 35W Resistor - 52-PWR263S-35-2000F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 OHM 35W Resistor
52-PWR263S-35-2000F
SMD 200 OHM 35W Resistor 52-PWR263S-35-2000F
RES SMD 200 OHM 1% 35W D2PAK Product overview: PWR263S-35-2000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-2000F can be used for catalog matching and distributor lookup.

RES SMD 200 OHM 1% 35W D2PAK Product overview: PWR263S-35-2000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-2000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PWR263S-35-2000F
931121-PWR263S-35-2000F
Chip Resistor - Surface Mount - PWR263S-35-2000F 931121-PWR263S-35-2000F
Manufacturer: Bourns Inc. Win Source Part Number: 931121-PWR263S-35-20 00F Series: PWR263S-35 Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Family Name: PWR263S Categories: Resistors Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000

Manufacturer: Bourns Inc.
Win Source Part Number: 931121-PWR263S-35-2000F
Series: PWR263S-35
Operating Temperature Range: -55°C ~ 155°C
Features: 200 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Family Name: PWR263S
Categories: Resistors
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000

Buy Now Datasheet
Chip Resistor - Surface Mount - PWR263S-35-2000F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PWR263S-35-2000F
Chip Resistor - Surface Mount PWR263S-35-2000F
RES SMD 200 OHM 1% 35W D2PAK

RES SMD 200 OHM 1% 35W D2PAK

Supplier's Site Datasheet
Res, Aec-Q200, 200R, To-263, 35W; Resistance Bourns - 06X6786 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 200R, To-263, 35W; Resistance Bourns
06X6786
Res, Aec-Q200, 200R, To-263, 35W; Resistance Bourns 06X6786
RES, AEC-Q200, 200R, TO-263, 35W; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RES, AEC-Q200, 200R, TO-263, 35W; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number PWR263S-35-2000F-ND 7962429 1617088 52-PWR263S-35-2000F 931121-PWR263S-35-2000F PWR263S-35-2000F 06X6786
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 200 OHM 35W Resistor Chip Resistor - Surface Mount - PWR263S-35-2000F Chip Resistor - Surface Mount Res, Aec-Q200, 200R, To-263, 35W; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Metal film Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); To-263 TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 (D2PAK)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details