Bourns, Inc. Chip Resistor - Surface Mount PWR263S-35-1R50F

Description
1.5 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR263S-35-1R50F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-1R50F-ND
Chip Resistor - Surface Mount PWR263S-35-1R50F-ND
1.5 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

1.5 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor - 32091594 - Radwell International
Willingboro, NJ, United States
Resistor
32091594
Resistor 32091594
FIXED RESISTOR, METAL GLAZE/THICK FILM, 35W, 1.5OHM, 250V, 1% +/-TOL, 100PPM/CEL, TO-263-2 D2PAK. FREE 2 YEAR RADWELL WARRANTY

FIXED RESISTOR, METAL GLAZE/THICK FILM, 35W, 1.5OHM, 250V, 1% +/-TOL, 100PPM/CEL, TO-263-2 D2PAK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Thick Film, 1.5 Ohm, 35W, 1%; Resistance Bourns - 40T9824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.5 Ohm, 35W, 1%; Resistance Bourns
40T9824
Resistor, Thick Film, 1.5 Ohm, 35W, 1%; Resistance Bourns 40T9824
RESISTOR, THICK FILM, 1.5 OHM, 35W, 1%; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.5 OHM, 35W, 1%; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PWR263S-35-1R50F-ND 32091594 40T9824
Product Name Chip Resistor - Surface Mount Resistor Resistor, Thick Film, 1.5 Ohm, 35W, 1%; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers