Bourns, Inc. SMD 15 OHM 35W Resistor PWR263S-35-15R0J

Description
RES SMD 15 OHM 5% 35W D2PAK Product overview: PWR263S-35-15R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-15R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 15 OHM 5% 35W D2PAK Product overview: PWR263S-35-15R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-15R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15 OHM 35W Resistor - 52-PWR263S-35-15R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 OHM 35W Resistor
52-PWR263S-35-15R0J
SMD 15 OHM 35W Resistor 52-PWR263S-35-15R0J
RES SMD 15 OHM 5% 35W D2PAK Product overview: PWR263S-35-15R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-15R0J can be used for catalog matching and distributor lookup.

RES SMD 15 OHM 5% 35W D2PAK Product overview: PWR263S-35-15R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR263S-35-15R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR263S-35-15R0J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR263S-35-15R0J-ND
Chip Resistor - Surface Mount PWR263S-35-15R0J-ND
15 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

15 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Thick Film, 15 Ohm, 35W, 5%; Resistance Bourns - 40T9838 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15 Ohm, 35W, 5%; Resistance Bourns
40T9838
Resistor, Thick Film, 15 Ohm, 35W, 5%; Resistance Bourns 40T9838
RESISTOR, THICK FILM, 15 OHM, 35W, 5%; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 15 OHM, 35W, 5%; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Pwr263 Series, 15 Ohm, 35 W, 5%, 250 V, To-263 (D2Pak) Rohs Compliant Bourns - 06W0977 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Pwr263 Series, 15 Ohm, 35 W, 5%, 250 V, To-263 (D2Pak) Rohs Compliant Bourns
06W0977
Smd Current Sense Resistors, Aec-Q200 Pwr263 Series, 15 Ohm, 35 W, 5%, 250 V, To-263 (D2Pak) Rohs Compliant Bourns 06W0977
SMD Current Sense Resistors, AEC-Q200 PWR263 Series, 15 ohm, 35 W, - 5%, 250 V, TO-263 (D2PAK) RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 PWR263 Series, 15 ohm, 35 W, - 5%, 250 V, TO-263 (D2PAK) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-PWR263S-35-15R0J PWR263S-35-15R0J-ND 40T9838 06W0977
Product Name SMD 15 OHM 35W Resistor Chip Resistor - Surface Mount Resistor, Thick Film, 15 Ohm, 35W, 5%; Resistance Bourns Smd Current Sense Resistors, Aec-Q200 Pwr263 Series, 15 Ohm, 35 W, 5%, 250 V, To-263 (D2Pak) Rohs Compliant Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 15 ohms 15 ohms 15 ohms
Power Rating 35 watts 35 watts 35 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details